EN
  • EN
  • DE

SIT1602AI-32-33E-50.000000

Part No SIT1602AI-32-33E-50.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 50 MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1473-SIT1602AI-32-33E-50.000000E, SIT1602AI-32-33E-50.000000S, 1473-SIT1602AI-32-33E-50.000000D, SIT1602AI-32-33E-50.000000T, 1473-SIT1602AI-32-33E-50.000000G-ND, 1473-SIT1602AI-32-33E-50.000000G, SIT1602AI-32-33E-50.000000Y, 1473-SIT1602AI-32-33E-50.000000D-ND, 1473-SIT1602AI-32-33E-50.000000E-ND, SIT1602AI-32-33E-50.000000X, 1473-SIT1602AI-32-33E-50.000000, 1473-SIT1602AI-32-33E-50.000000T-ND, 3417-SIT1602AI-32-33E-50.000000, 1473-SIT1602AI-32-33E-50.000000T, SIT1602AI-32-33E-50.000000D, 1473-SIT1602AI-32-33E-50.000000S, 1473-SIT1602AI-32-33E-50.000000Y, 1473-SIT1602AI-32-33E-50.000000X, 1473-SIT1602AI-32-33E-50.000000Y-ND, 1473-SIT1602AI-32-33E-50.000000X-ND, SIT1602AI-32-33E-50.000000E, SIT1602AI-32-33E-50.000000G
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895143-SIT1602AI-32-33E-50.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-32-33E-50.000000 CAD Model

Description

The SIT1602AI-32-33E-50.000000 is a product of SiTIME.

  • Category: Crystals
  • Popularity: high popularity product
  • Supply and Demand Status: balanced
  • Oscillator Type: 50 MHz XO (Standard) LVCMOS Oscillator
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess