EN
  • EN
  • DE

SIS648FX

Part No SIS648FX
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324228-SIS648FX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS648FX CAD Model

Description

The SiS648FX is a Northbridge chipset designed to support Intel Pentium 4 processors using the Socket 478 interface. It aimed at providing a cost-effective solution for mainstream desktop PCs, offering features like AGP 8X support and DDR memory compatibility. This chipset was often found in motherboards targeted at budget-conscious consumers who wanted a balance between performance and affordability. The SiS648FX allowed for a reasonably powerful system to be built without incurring the high costs associated with higher-end Intel chipsets.

Applications:

  • Mainstream Desktop PCs
  • Home and Office Computing
  • Budget Gaming Rigs (with a discrete graphics card)
  • Multimedia Playback Systems
  • Systems Running Windows XP and Older Operating Systems

Features:

  • Intel Pentium 4 Support: Compatible with Intel Pentium 4 processors for Socket 478.
  • DDR Memory Support: Supports DDR memory, enabling faster memory access compared to SDRAM.
  • AGP 8X: Provides AGP 8X support for high-performance graphics cards.
  • HyperStreaming Engine: Features SiS's HyperStreaming Engine for improved data throughput.
  • MuTIOL 1G: Uses SiS's MuTIOL (Multi-Threading I/O Link) technology for high-speed communication with the Southbridge chip.
  • Integrated Memory Controller: Manages memory operations and timing.

Benefits:

  • Affordability: Offers a cost-effective alternative to Intel's high-end chipsets.
  • Improved Performance: Provides enhanced performance compared to older chipsets due to DDR memory and AGP 8X support.
  • Graphics Card Compatibility: Supports AGP 8X graphics cards for better gaming and multimedia experiences.
  • Stable Platform: Offers a stable platform for running various applications and operating systems.
  • Easy Integration: Simplifies system building with its standardized features and driver support.

Additional Details:

The SiS648FX chipset typically works in conjunction with a Southbridge chip, like the SiS964, to handle I/O functions such as USB, IDE, and audio. It supports a front-side bus (FSB) speed of up to 800MHz, depending on the specific processor. The chipset supports up to 4GB of DDR memory. Although not as feature-rich as some higher-end chipsets, the SiS648FX provided a solid foundation for building a capable and affordable desktop PC. It was often paired with mid-range graphics cards to create balanced gaming systems.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess