EN
  • EN
  • DE

VCO690-3100T

Part No VCO690-3100T
Manufacturer SIRENZA MICRODEVICES
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1144873-VCO690-3100T
Categories Custom Parts
Manufacturer SIRENZA MICRODEVICES
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCO690-3100T CAD Model

Description

The VCO690-3100T is a Voltage Controlled Oscillator (VCO) manufactured by SIRENZA MICRODEVICES. VCOs are electronic oscillators whose oscillation frequency is controlled by a voltage input. This particular model is designed for use in various communication and signal processing applications requiring a stable and tunable frequency source.

Applications

  • Wireless communication systems: Used as local oscillators in transceivers.
  • Test and measurement equipment: Provides a tunable frequency source for signal generators and spectrum analyzers.
  • Frequency synthesizers: Used as a building block in generating precise frequencies.
  • Phase-locked loops (PLLs): Provides a voltage-controlled frequency source for locking onto a specific frequency.
  • Radar systems: Used in generating and controlling radar signals.

Features

  • Wide tuning range: Allows for a broad range of frequency adjustments.
  • Low phase noise: Provides a clean and stable output signal.
  • Linear tuning characteristic: Ensures predictable frequency changes with voltage variations.
  • Compact size: Enables integration into small form-factor devices.
  • Surface mount design: Facilitates automated assembly and high-density circuit board layouts.

Benefits

  • Precise frequency control: Allows for accurate tuning of the output frequency.
  • Stable signal generation: Provides a clean and reliable signal for various applications.
  • Easy integration: Simple to incorporate into existing and new circuit designs.
  • Improved system performance: Enhances the overall performance of communication and signal processing systems.
  • Cost-effective solution: Provides a reliable and cost-efficient tunable frequency source.

Technical Specifications

The VCO690-3100T operates within a specific frequency range, such as 690 MHz to 3100 MHz. It has a specified tuning voltage range, phase noise performance (dBc/Hz), and output power level (dBm). Supply voltage and current consumption are also important parameters. Consult the SIRENZA MICRODEVICES datasheet for precise details on tuning range, phase noise, output power, and other critical performance characteristics.

The VCO690-3100T voltage-controlled oscillator offers a stable and tunable frequency source for various communication and signal processing applications. Its wide tuning range, low phase noise, and compact size make it a valuable component for designers requiring precise frequency control and reliable signal generation.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess