EN
  • EN
  • DE

DFLT40A-7

Part No DFLT40A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 40VWM POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 3.49A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 014186-DFLT40A-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT40A-7 CAD Model

Description

Introducing the DFLT40A-7 TVS Diode from Diodes Incorporated

The DFLT40A-7 is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide your electronic circuits with the utmost protection against voltage spikes and surges. This component is specifically engineered to safeguard sensitive equipment from electrical threats such as electrostatic discharge (ESD), lightning, and other transient voltage events that can cause immediate or cumulative damage to electronic devices.

Robust Protection and Performance

With its impressive 400W peak pulse power dissipation capability on a 10/1000μs waveform, the DFLT40A-7 ensures your devices stay safe and operational even under extreme transient conditions. This diode is capable of clamping and dissipating the excess energy away from your sensitive circuitry, thereby maintaining the integrity and longevity of your electronic applications.

Key Features

  • Low Profile Package: The DFLT40A-7 comes in a low-profile PowerDI®123 package, making it ideal for applications where space is at a premium without compromising on power and protection.
  • High Surge Capability: Designed to handle high surge events, this diode offers a stand-off voltage of 40V, ensuring that devices are shielded from voltage spikes beyond their operating limits.
  • Fast Response Time: The diode's fast response time to transient events ensures that your circuit is protected promptly, minimizing the risk of damage.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the DFLT40A-7 can effectively conduct large currents away from sensitive areas of your circuit.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it a responsible choice for environmentally conscious businesses.

Applications

The DFLT40A-7 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Power Supply Protection
  • AC/DC Applications
  • Data Line Protection
  • Industrial Electronics

Whether you are designing a new piece of consumer electronics, setting up an industrial control system, or ensuring the reliability of communication infrastructure, the DFLT40A-7 from Diodes Incorporated is an excellent choice for providing the protection your devices need against the unpredictable nature of transient voltages.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2795 $50.3100
440+ $0.2294 $100.9360
680+ $0.2222 $151.0960
935+ $0.2150 $201.0250
1,205+ $0.2079 $250.5195
1,610+ $0.1864 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,714 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess