EN
  • EN
  • DE

ST16C650ACJ44

Part No ST16C650ACJ44
Manufacturer Sipex Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Sipex Corporation
Package Bulk
Product Status Obsolete
Features Counter, Internal Oscillator
FIFO's 32 Byte
Protocol RS232, RS422, RS485
Data Rate (Max) 3.125Mbps
Voltage - Supply 5V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Supplier Device Package 44-PLCC
Standard Package 118 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 897804-ST16C650ACJ44
Ultra Librarian 3D Model Ultra Librarian ST16C650ACJ44 CAD Model

Description

The ST16C650ACJ44 is an integrated circuit (IC) in the UART (Universal Asynchronous Receiver Transmitter) interface category. Manufactured by Sipex Corporation, this IC is designed with counter and internal oscillator features.

  • Features: Counter, Internal Oscillator
  • Package: Bulk
  • Standard Package Quantity: 118 pieces
  • Protocols Supported: RS232, RS422, RS485
  • Maximum Data Rate: 3.125Mbps
  • FIFO: 32-byte
  • Features: False Start Bit Detection, Modem Control
  • Voltage Supply: 5V
  • Mounting: Surface-Mounted
  • Supplier Device Package: 44-PLCC
  • Status: Obsolete

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2781
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess