EN
  • EN
  • DE

T83-A420X

Part No T83-A420X
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description SURGE ARRESTER 3-electrode arrester
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Gas Discharge Tube Arresters(GDT)
Win Source Part Number 195982-T83-A420X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T83-A420X CAD Model

Description

The EPCOS (TDK) T83-A420X is a SAW (Surface Acoustic Wave) filter. SAW filters are electronic components used to selectively filter radio frequencies (RF) signals. They are commonly employed in communication systems to remove unwanted signals and noise, allowing the desired signal to pass through with minimal attenuation.

Applications

  • Mobile Communication Systems: Used in cell phones and base stations to filter out unwanted frequencies.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and devices to improve signal quality.
  • GPS Receivers: Used to filter out noise and interference, improving GPS signal accuracy.
  • Television Receivers: Used to select specific TV channels and reject unwanted signals.
  • Remote Control Systems: Found in remote controls and receivers to ensure reliable communication.

Features

  • High Selectivity: Provides sharp filtering characteristics to isolate desired signals.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • Small Size: Compact design allows for integration into small devices.
  • Stable Performance: Operates reliably over a wide temperature range.
  • Precise Center Frequency: Ensures accurate filtering at the specified frequency.

Benefits

  • Improved Signal Quality: Reduces noise and interference, enhancing communication clarity.
  • Enhanced Range: Improves communication range by filtering out unwanted signals.
  • Increased Data Rates: Supports higher data transmission rates by reducing signal distortion.
  • Reduced Interference: Minimizes interference with other electronic devices.
  • Reliable Operation: Provides consistent and dependable performance over time.

Additional Details

The T83-A420X is specifically designed for applications requiring precise filtering around a center frequency. The exact center frequency, bandwidth, insertion loss, and other key specifications can be found in the official EPCOS (TDK) datasheet. These parameters are critical for selecting the appropriate SAW filter for a specific application.

SAW filters are passive devices and do not require external power. They are typically surface-mounted onto printed circuit boards (PCBs). Proper impedance matching is essential to ensure optimal performance and minimize signal reflections. The PCB layout should be carefully designed to minimize parasitic inductance and capacitance, which can affect the filter's characteristics.

The T83-A420X is a reliable and efficient SAW filter suitable for a wide range of RF filtering applications. Its high selectivity, low insertion loss, and small size make it a good choice for demanding communication systems where signal quality and performance are critical. Refer to the official EPCOS (TDK) datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
Bourns Inc.
GDT 230V 2KA 2 POLE SMD
Lowest to $1.3098
EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess