EN
  • EN
  • DE

SPX3940M3-L-1-8/TR

Part No SPX3940M3-L-1-8/TR
Manufacturer Sipex Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.737V 100MA / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Sipex
Series SPX3940
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.737V
Voltage - Output (Max) 1.863V
Current - Output 100mA
Current - Supply (Max) 1 A
Control Features Current Limit
Protection Features Current Limit, Thermal Limit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
ECCN EAR99
HTSUS 8542.39.0001
Other Names EXASIPSPX3940M3-L-1-8/TR,2156-SPX3940M3-L-1-8/TR
Standard Package 1
Win Source Part Number 970812-SPX3940M3-L-1-8/TR
Ultra Librarian 3D Model Ultra Librarian SPX3940M3-L-1-8/TR CAD Model

Description

The SPX3940M3-L-1-8/TR is a low dropout (LDO) voltage regulator from Sipex Corporation (later acquired by Exar Corporation, now part of MaxLinear). It provides a fixed 1.8V output voltage with a low dropout voltage, making it suitable for applications where input voltage is close to the desired output voltage. The /TR suffix typically indicates that the device is tape and reel packaged for automated assembly.

Applications:

  • Microcontroller Power Supply: Providing a stable 1.8V supply for microcontrollers and microprocessors.
  • FPGA Power Supply: Regulating the power supply for Field-Programmable Gate Arrays (FPGAs).
  • Memory Power Supply: Powering memory devices such as SDRAM and DDR memory.
  • Portable Devices: Supplying power in battery-powered devices, such as mobile phones and PDAs.
  • Post-Regulation: Providing clean and stable power after a switching regulator.

Features:

  • Fixed 1.8V Output Voltage: Provides a precise and stable 1.8V output.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when no load is present.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.

Benefits:

  • Stable Power Supply: Provides a stable and regulated 1.8V supply for sensitive components.
  • Extended Battery Life: Low quiescent current minimizes power consumption in portable devices.
  • Overload Protection: Protects the regulator and load from damage due to overcurrent conditions.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Reliable Operation: Thermal shutdown prevents damage from overheating.

The SPX3940M3-L-1-8/TR is typically packaged in a small surface-mount package (e.g., SOT-223 or similar), making it suitable for space-constrained applications. The device requires external capacitors for stability and optimal performance. It is important to consult the manufacturer's datasheet for recommended capacitor values and other design considerations. The LDO regulator's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage, maximizing battery life in portable applications. The device also features a shutdown pin that can be used to disable the regulator and further reduce power consumption.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess