EN
  • EN
  • DE
  • IT

SPX3940M3-3.3

Part No SPX3940M3-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Voltage Regulator Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258449-SPX3940M3-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3940M3-3.3 CAD Model

Description

The SPX3940M3-3.3 is a 1A Low Dropout (LDO) voltage regulator manufactured by Sipex Corporation (later acquired by Exar Corporation and subsequently by MaxLinear). It is designed to provide a stable 3.3V output voltage from a higher input voltage with minimal voltage drop, making it suitable for various portable and battery-powered applications.

Applications

  • Portable Electronics: Voltage regulation for microcontrollers, memory, and other components in portable devices.
  • Battery-Powered Systems: Efficient voltage regulation in battery-powered applications.
  • Post-Regulation for Switching Supplies: Provides a clean and stable output voltage after a switching regulator stage.
  • Microprocessor Power Supplies: Voltage regulation for microprocessor core and I/O voltages.
  • Peripheral Power Supplies: Voltage regulation for peripherals such as sensors, displays, and communication interfaces.

Features

  • 1A Output Current: Provides up to 1A of output current to power various loads.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Short-Circuit Protection: Protects the regulator and the load from short-circuit conditions.
  • Thermal Overload Protection: Protects the regulator from overheating.

Benefits

  • Efficient Voltage Regulation: Low dropout voltage minimizes power loss and improves efficiency.
  • Stable Output Voltage: Provides a stable and accurate 3.3V output voltage under varying load conditions.
  • Protection Features: Short-circuit and thermal overload protection enhance the reliability of the system.
  • Extended Battery Life: Improved efficiency extends battery life in portable devices.
  • Simplified Design: Easy to implement in various applications due to its simple structure and minimal external components requirement.

Additional Details

The SPX3940M3-3.3 is typically packaged in a SOT-223 package. Key specifications include input voltage range, output current, dropout voltage, and operating temperature range. The device typically requires external capacitors for stability. Detailed electrical characteristics and application information are available in the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess