EN
  • EN
  • DE

SPX3819M5-3.0

Part No SPX3819M5-3.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 500mA, Low-Noise LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258417-SPX3819M5-3.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPX3819M5-3.0 CAD Model

Description

The SPX3819M5-3.0 is a 300mA low dropout (LDO) linear regulator from Sipex Corporation. It's designed to provide a stable and regulated 3.0V output voltage from a higher input voltage, with minimal voltage drop.

Applications:

  • Post Regulation for Switching Supplies: Providing a clean and stable voltage to sensitive loads.
  • Microprocessor Core Power: Supplying power to microprocessors and microcontrollers.
  • Logic Power Supplies: Regulating voltage for digital logic circuits.
  • Battery-Powered Systems: Maintaining a stable voltage in battery-operated devices.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices.

Features:

  • 300mA Output Current: Delivers up to 300mA of regulated current.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Stable with Ceramic Output Capacitors: Designed for stable operation with low-ESR ceramic capacitors.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Protects the regulator from overheating.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • High Efficiency: Low dropout voltage minimizes power loss.
  • Protection Features: Short-circuit and thermal overload protection enhance reliability.
  • Simplified Circuit Design: Stable with ceramic capacitors, reducing the need for external components.
  • Extended Battery Life: Low dropout voltage contributes to longer battery life in portable devices.

Additional Details:

Key specifications include input voltage range, output voltage accuracy, dropout voltage, quiescent current, and operating temperature range. The package type is likely SOT-23-5. Consult the manufacturer's datasheet for detailed specifications and application information.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess