EN
  • EN
  • DE

SPX2954T-3.3

Part No SPX2954T-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 250mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258411-SPX2954T-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2954T-3.3 CAD Model

Description

The SPX2954T-3.3 is a 500mA low dropout (LDO) voltage regulator produced by Sipex Corporation. It is designed to deliver a stable 3.3V output voltage with a minimal voltage difference between the input and output. This makes it an excellent choice for battery-powered devices and other applications where efficiency is critical. It is part of a family of LDO regulators known for their stable output and protection features.

Applications:

  • Battery-Powered Systems: Ideal for devices requiring efficient voltage regulation from battery sources.
  • Post Regulation for Switching Power Supplies: Cleans up the output of switching regulators, reducing noise and ripple.
  • Handheld Devices: Suitable for powering microcontrollers, sensors, and other components in portable electronics.
  • Instrumentation: Provides a stable voltage source for sensitive measurement equipment.
  • Embedded Systems: Powers various components in embedded applications.

Features:

  • 500mA Output Current: Provides ample current for many low-power applications.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • 3.3V Fixed Output: Delivers a precise and stable 3.3V regulated output.
  • Short Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds safe limits.
  • Reverse Battery Protection: Prevents damage from incorrect battery polarity.

Benefits:

  • High Efficiency: Reduces power consumption and extends battery life in portable applications.
  • Stable Output Voltage: Ensures consistent performance of connected devices by providing a clean and reliable voltage supply.
  • Comprehensive Protection: Increases the robustness and reliability of the system.
  • Simple Implementation: Requires few external components, simplifying the design process.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The SPX2954T-3.3 typically requires a minimum output capacitor of 1μF for stability. The device comes in a TO-220 package suitable for heat dissipation. The LDO design allows it to maintain a stable 3.3V output even when the input voltage is close to the output voltage. The built-in protection features, such as short-circuit and thermal overload protection, add to the reliability of the regulator in various operating conditions. The regulator's low quiescent current also contributes to its overall efficiency, especially in battery-powered applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess