EN
  • EN
  • DE

SPX29501T5-3.3

Part No SPX29501T5-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258387-SPX29501T5-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29501T5-3.3 CAD Model

Description

The SPX29501T5-3.3 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. It is designed to provide a stable and regulated 3.3V output voltage from an input voltage as low as 3.5V. This regulator is characterized by its low dropout voltage, low quiescent current, and excellent transient response, making it suitable for a wide range of battery-powered and portable applications.

Applications

  • Battery-powered systems
  • Portable devices
  • Microprocessor power supplies
  • Post-regulation for switching power supplies
  • Linear regulators

Features

  • Low dropout voltage
  • 3.3V fixed output voltage
  • Low quiescent current
  • Short-circuit protection
  • Thermal shutdown protection
  • Excellent transient response
  • Stable with low ESR ceramic capacitors
  • Available in various packages (e.g., TO-252, SOT-223)

Benefits

  • Extends battery life with low quiescent current
  • Provides stable and regulated 3.3V output voltage
  • Protects the regulator and load from short circuits
  • Prevents overheating with thermal shutdown protection
  • Ensures stable operation with fast load changes
  • Allows the use of small and inexpensive ceramic capacitors
  • Offers flexibility in mounting options

Additional Details

The SPX29501T5-3.3 LDO regulator operates with a low dropout voltage, enabling it to maintain regulation even when the input voltage is close to the output voltage. This is especially beneficial in battery-powered systems where the battery voltage decreases as it discharges. The low quiescent current minimizes power consumption, further extending battery life. The regulator includes short-circuit and thermal shutdown protection, safeguarding the device and the connected load from damage. It is designed to be stable with low ESR ceramic capacitors, which are smaller and less expensive than other types of capacitors. The SPX29501T5-3.3 offers excellent transient response, ensuring stable operation even with rapid changes in load current. The regulator is available in various packages such as TO-252 and SOT-223. It is commonly used in a variety of applications where a stable and efficient 3.3V power supply is required.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess