EN
  • EN
  • DE

SPX29301T5-5.0/TR

Part No SPX29301T5-5.0/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015253-SPX29301T5-5.0/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX29301T5-5.0/TR CAD Model

Description

The SPX29301T5-5.0/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It's designed to provide a stable 5.0V output voltage with a high output current capability of up to 3A. The "/TR" suffix likely indicates that it's provided in tape and reel packaging for automated assembly.

Applications

  • Microprocessor Power Supplies: Provides a stable 5V supply for microprocessors and microcontrollers.
  • Post Regulation for Switching Supplies: Used after a switching regulator to further reduce ripple and noise.
  • Battery Chargers: Can be used in battery charging circuits to provide a regulated charging voltage.
  • PC Add-in Cards: Provides regulated power to components on PC add-in cards.
  • High Efficiency Linear Regulators: Used in applications requiring a high-efficiency linear regulator for a 5V supply.

Features

  • Fixed Output Voltage: Provides a stable 5.0V output.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage.
  • High Output Current: Capable of delivering up to 3A of output current.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Internal Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits

  • Stable Power Supply: Provides a reliable and consistent 5V output, ensuring proper operation of connected circuits.
  • High Efficiency: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Protection Against Fault Conditions: Internal current limiting and thermal shutdown features protect the regulator and the load from damage.
  • Easy to Use: Requires minimal external components for operation.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.

Additional Details

The SPX29301T5-5.0/TR is typically available in a TO-220 package. It requires external capacitors for stability. The input voltage must be slightly higher than 5V for the regulator to function correctly. The datasheet provides specific values for the input and output capacitors. The thermal resistance of the package should be considered to ensure proper heat dissipation. Consult the Exar (formerly Sipex) datasheet for detailed specifications and application notes.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess