EN
  • EN
  • DE

SPX29300U-5.0

Part No SPX29300U-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A High Current, Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258362-SPX29300U-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29300U-5.0 CAD Model

Description

The SPX29300U-5.0 is a 3A low dropout (LDO) voltage regulator manufactured by Sipex Corporation (later acquired by Exar, and now part of MaxLinear). It is designed to provide a stable and regulated 5V output from a higher input voltage, with a minimal voltage difference (dropout voltage) required for regulation. This LDO regulator is commonly used in various electronic devices to ensure consistent and reliable power supply for sensitive components.

Applications:

  • Microprocessor power supplies
  • Post-regulation for switching power supplies
  • Battery-powered systems
  • Industrial control systems
  • Portable electronics
  • Automotive electronics

Features:

  • 3A Output Current: Provides sufficient current for a wide range of applications.
  • Low Dropout Voltage: Minimizes power dissipation and extends battery life in portable devices.
  • Fixed 5V Output: Provides a stable and regulated 5V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Prevents overheating and damage to the regulator.
  • Reverse Battery Protection: Protects the regulator from damage due to reverse battery connection.

Benefits:

  • Stable and Regulated Output: Ensures reliable operation of sensitive electronic components.
  • Efficient Power Conversion: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Protection Features: Overcurrent protection, thermal shutdown, and reverse battery protection enhance reliability and prevent damage.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.

The SPX29300U-5.0 is designed to operate with a low dropout voltage, typically less than 500mV at full load. This low dropout voltage allows the regulator to maintain regulation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications. The regulator also features overcurrent protection, which limits the output current to a safe level in the event of a short circuit or overload condition. The thermal shutdown feature prevents the regulator from overheating by shutting down the output when the junction temperature exceeds a certain threshold.

The SPX29300U-5.0 is available in various packages, including TO-263 and TO-220, to suit different application requirements. The regulator requires minimal external components, typically only input and output capacitors, simplifying circuit design. Its high performance, protection features, and ease of use make it a popular choice for a wide range of applications requiring a stable and regulated 5V power supply.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,492 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess