EN
  • EN
  • DE

SPX29153T5-L/TR

Part No SPX29153T5-L/TR
Manufacturer Sipex Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011
Reference case TO263-5
Manufacturer Sipex Corporation
Manufacturer Homepage www.sipex.com
Win Source Part Number 716381-SPX29153T5-L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29153T5-L/TR CAD Model

Description

The SPX29153T5-L/TR is a low-dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. Its low-dropout characteristic makes it highly efficient and suitable for battery-powered and other applications where minimizing power loss is crucial.

Applications

  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, and laptops to regulate the battery voltage and provide a stable supply for the internal components.
  • Post Regulation for Switching Regulators: Employed as a post-regulator to reduce the ripple and noise generated by switching regulators.
  • Linear Power Supplies: Integrated into linear power supply designs to provide a stable and regulated output voltage.
  • Microcontroller Power Supplies: Used to provide a stable power supply for microcontrollers and other sensitive digital circuits.
  • Automotive Electronics: Applied in automotive electronic systems to regulate voltage for various electronic modules.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • High Output Current: Capable of delivering a significant output current to power various electronic components.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage to the regulator.
  • Low Quiescent Current: Operates with low quiescent current, minimizing power consumption when the output is lightly loaded.

Benefits

  • High Efficiency: Minimizes power loss due to its low-dropout characteristic, improving overall system efficiency.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the connected components.
  • Protection Against Overload: Protects the regulator and connected components from damage due to overcurrent conditions.
  • Protection Against Overheating: Prevents damage to the regulator from overheating.
  • Longer Battery Life: Extends battery life in battery-powered devices by minimizing power consumption.

Technical Specifications: The SPX29153T5-L/TR typically has a fixed output voltage (e.g., 3.3V or 5V) and a maximum output current rating (e.g., 1.5A). The dropout voltage is typically very low (e.g., less than 0.5V at the rated current). Detailed information about the input voltage range, output voltage accuracy, and thermal resistance can be found in the product datasheet.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess