EN
  • EN
  • DE
  • IT

SPX29151T5-2.5

Part No SPX29151T5-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258348-SPX29151T5-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29151T5-2.5 CAD Model

Description

The SPX29151T5-2.5 is a low dropout (LDO) regulator manufactured by Sipex Corporation (now part of Exar Corporation). It's designed to provide a stable 2.5V output voltage from a higher input voltage, while maintaining efficiency even with a small voltage difference between input and output. It is suitable for applications requiring a regulated voltage supply with minimal power loss, such as portable devices and battery-powered systems.

Applications:

  • Portable Electronics: Powering core logic and peripherals in devices like smartphones and tablets.
  • Battery-Powered Systems: Providing stable voltage for various components in battery-operated equipment.
  • Post Regulation: Regulating voltage after a switching regulator for improved noise performance.
  • Microcontroller Power: Supplying a regulated 2.5V to microcontrollers and digital circuits.
  • Industrial Control Systems: Providing a stable voltage for sensors and control circuitry.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Prevents the regulator from overheating and causing damage.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Increased Efficiency: Low dropout voltage reduces power loss, improving efficiency.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Enhanced Reliability: Overcurrent and thermal overload protection ensure robust and reliable operation.
  • Simplified Design: Fixed output voltage eliminates the need for external voltage setting resistors.
  • Robust Protection: Reverse battery protection prevents damage from incorrect battery connections.

Additional Details:

The SPX29151T5-2.5 is typically available in a SOT-223 package. It requires external capacitors for stable operation. Consult the Sipex/Exar datasheet for detailed specifications, including dropout voltage at different load currents, quiescent current, input voltage range, and recommended capacitor values. Proper PCB layout techniques are crucial for minimizing noise and ensuring stable regulation. The device includes a shutdown pin to disable the output and further reduce power consumption when not needed.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess