EN
  • EN
  • DE

SPX2810M3/TR

Part No SPX2810M3/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Positive Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258311-SPX2810M3/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810M3/TR CAD Model

Description

The SPX2810M3/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. It is designed to provide a stable and regulated output voltage from a wide range of input voltages. This LDO regulator features low quiescent current and excellent transient response, making it suitable for various battery-powered and portable applications.

Applications:

  • Battery-Powered Systems: Providing stable voltage for microcontrollers and peripherals.
  • Portable Devices: Regulating power for mobile phones, PDAs, and other handheld devices.
  • Post Regulation for Switching Supplies: Filtering ripple and noise from switching power supplies.
  • Microprocessor Power Supplies: Providing stable voltage for microprocessors and memory.
  • Logic Power Supplies: Regulating voltage for digital logic circuits.

Features:

  • Low Dropout Voltage: Maintains regulation even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Excellent Transient Response: Provides stable output voltage during load changes.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the regulator.

Benefits:

  • Extended Battery Life: Reduces power consumption in battery-powered applications.
  • Stable Output Voltage: Ensures consistent performance of electronic devices.
  • Improved System Reliability: Protects against electrical and thermal overload.
  • Simplified Design: Requires minimal external components.
  • Compact Size: Allows for integration into small devices.

Additional Details:

The SPX2810M3/TR typically offers a fixed or adjustable output voltage option. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The overcurrent protection and thermal shutdown features enhance the reliability of the regulator and the connected load. The TR suffix indicates that the part is supplied in tape and reel packaging, suitable for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess