EN
  • EN
  • DE

SPX2810AR-2.5

Part No SPX2810AR-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1258302-SPX2810AR-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810AR-2.5 CAD Model

Description

The SPX2810AR-2.5 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (later acquired by Exar Corporation, now part of MaxLinear). This regulator is designed to provide a stable and accurate 2.5V output voltage with a dropout voltage of typically 300mV at 1A. It is suitable for a wide range of applications requiring a regulated 2.5V supply, especially in battery-powered devices and systems with tight voltage tolerances.

Applications:

  • Battery-Powered Systems: Including laptops, PDAs, and other portable devices.
  • Post Regulation for Switching Power Supplies: Used to filter output ripple and improve voltage accuracy.
  • Microprocessor and DSP Power Supplies: Provides a clean and stable power source for sensitive digital components.
  • Consumer Electronics: Such as set-top boxes, DVD players, and other home entertainment devices.
  • Instrumentation and Control Systems: Powers analog and digital circuitry requiring stable voltage regulation.

Features:

  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, extending battery life.
  • High Output Accuracy: Provides a precise 2.5V output voltage with low tolerance.
  • Over-Current and Over-Temperature Protection: Protects the regulator and connected circuitry from damage.
  • Shutdown Control: Allows the regulator to be turned off, reducing power consumption in standby mode.
  • Stable with Ceramic Capacitors: Designed to operate reliably with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low dropout voltage and shutdown feature contribute to increased battery runtime.
  • Improved System Reliability: Protection features safeguard against over-current and over-temperature conditions.
  • Enhanced Performance: Precise voltage regulation ensures optimal operation of sensitive electronic components.
  • Simplified Design: Stable operation with ceramic capacitors reduces component count and simplifies layout.
  • Reduced Power Consumption: Low quiescent current minimizes power loss in idle mode.

Technical Specifications: The SPX2810AR-2.5 operates with an input voltage range of 2.7V to 10V and provides a fixed output voltage of 2.5V. It can deliver up to 1A of output current. The dropout voltage is typically 300mV at 1A. It is available in a TO-252 package. The operating temperature range is -40°C to +125°C.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess