EN
  • EN
  • DE

SPX2808M3-3.3/TR

Part No SPX2808M3-3.3/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 300mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258301-SPX2808M3-3.3/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPX2808M3-3.3/TR CAD Model

Description

The SPX2808M3-3.3/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. This regulator is designed to provide a stable 3.3V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications. It's commonly used to regulate voltage for microcontrollers, sensors, and other sensitive electronic components.

Applications

  • Microcontroller Power Supply: Provides a stable 3.3V supply for microcontrollers.
  • Sensor Power Supply: Regulates voltage for sensors in various applications.
  • Battery-Powered Devices: Used in portable devices powered by batteries.
  • Post Regulation: Regulates voltage after a switching regulator.
  • Portable Communication Devices: Supplies power to components in mobile phones and other devices.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Fixed 3.3V Output: Provides a stable 3.3V regulated output.
  • Low Quiescent Current: Minimizes power consumption when idle.
  • Short-Circuit Protection: Protects against short-circuit conditions.
  • Thermal Overload Protection: Protects against overheating.
  • Small Package: Available in a small surface mount package.

Benefits

  • Efficient Power Regulation: Low dropout voltage improves efficiency in battery-powered devices.
  • Stable Output Voltage: Provides a consistent 3.3V supply for sensitive components.
  • Extended Battery Life: Low quiescent current minimizes power drain.
  • Protection Against Faults: Short-circuit and thermal overload protection enhance reliability.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details

The SPX2808M3-3.3/TR is typically available in a SOT-23 or similar surface mount package. The low dropout voltage allows it to operate with input voltages close to the output voltage, maximizing battery life. It is important to use appropriate input and output capacitors to ensure stability. The datasheet provides detailed information on electrical characteristics, application circuits, and thermal considerations. The regulator is designed to operate over a wide temperature range. It is often used in conjunction with switching regulators for improved efficiency and regulation.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess