EN
  • EN
  • DE

SPX1587R-1.8

Part No SPX1587R-1.8
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258285-SPX1587R-1.8
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1587R-1.8 CAD Model

Description

The SPX1587R-1.8 from Sipex Corporation (now Exar Corporation) is a 3A low dropout (LDO) linear regulator. It is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. The LDO regulator features low dropout voltage, high efficiency, and overcurrent protection. It is suitable for various applications requiring a regulated 1.8V supply.

Applications

  • Microprocessor Power Supplies
  • Memory Power Supplies
  • Post Regulators for Switching Power Supplies
  • Battery-Powered Systems
  • Networking Equipment

Features

  • Output Voltage: 1.8V
  • Output Current: 3A
  • Low Dropout Voltage
  • High Accuracy
  • Overcurrent Protection
  • Thermal Shutdown
  • Adjustable Output Voltage (with external resistors)
  • Enable/Disable Control

Benefits

  • Stable and accurate 1.8V output voltage for powering sensitive electronic components.
  • Efficient power conversion, reducing power dissipation and extending battery life.
  • Protection against overcurrent conditions, preventing damage to the regulator and the load.
  • Automatic shutdown in case of overheating, ensuring safe operation.
  • Adjustable output voltage for customized applications.
  • Enable/disable control for power management.

The SPX1587R-1.8 operates with a low dropout voltage, allowing it to function even when the input voltage is close to the output voltage. The overcurrent protection feature limits the output current to a safe level, protecting the regulator from damage. The thermal shutdown feature protects the regulator from overheating by shutting it down when the temperature exceeds a certain limit. The adjustable output voltage feature allows the user to customize the output voltage by using external resistors. The enable/disable control feature allows the user to turn the regulator on and off, saving power when the regulated voltage is not needed. The SPX1587R-1.8 is available in a TO-263 package. It is a reliable and efficient solution for providing a regulated 1.8V supply in various electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess