EN
  • EN
  • DE
  • IT

SPX1202M3-3.0

Part No SPX1202M3-3.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 600mA Low Dropout NPN Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258244-SPX1202M3-3.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1202M3-3.0 CAD Model

Description

The SPX1202M3-3.0 is a 300mA low dropout (LDO) linear regulator from Sipex Corporation (later acquired by Exar, now MaxLinear). This regulator is designed to provide a stable and accurate 3.0V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications. It features overcurrent and overtemperature protection, ensuring reliable operation under various conditions.

Applications:

  • Battery-Powered Devices: Used to regulate voltage in mobile phones, PDAs, and other portable devices.
  • Microprocessor Power Supplies: Employed to provide stable power to microprocessors and microcontrollers.
  • Post Regulation for Switching Supplies: Used to reduce ripple and noise in switching power supplies.
  • Linear Regulators for Noise Sensitive Circuits: Used to provide clean power to analog and RF circuits.

Features:

  • Low Dropout Voltage: Operates with a low input-to-output voltage differential, maximizing efficiency.
  • 300mA Output Current: Provides a stable 300mA output current for various applications.
  • Fixed Output Voltage: Provides a fixed 3.0V output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to output overloads or short circuits.
  • Overtemperature Protection: Protects the regulator from thermal damage due to excessive heat.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Small Package: Available in a small SOT-23 package for compact designs.

Benefits:

  • Improved Efficiency: Low dropout voltage maximizes efficiency, extending battery life.
  • Reliable Operation: Overcurrent and overtemperature protection ensure reliable operation under various conditions.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Stable Output Voltage: Provides a stable and accurate 3.0V output voltage.

Technical Specifications:

The SPX1202M3-3.0 operates with an input voltage range of typically 2.5V to 6V. It provides a stable 3.0V output voltage with a dropout voltage typically less than 200mV at 300mA. The quiescent current is typically a few microamps. The device is available in a SOT-23 package and is designed to operate over a specified temperature range. The output voltage accuracy is typically within a few percent.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess