EN
  • EN
  • DE

SPX1121N-5.0

Part No SPX1121N-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 150mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258235-SPX1121N-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1121N-5.0 CAD Model

Description

The SPX1121N-5.0 is a 100mA low dropout (LDO) linear regulator manufactured by Sipex Corporation (later acquired by Exar Corporation). It provides a fixed 5.0V output voltage with a low dropout voltage, making it suitable for applications requiring a stable and regulated power supply.

Applications

  • Battery-powered devices
  • Portable electronics
  • Post-regulation for switching power supplies
  • Microprocessor power supplies
  • Handheld instruments

Features

  • Fixed Output Voltage: Provides a precise 5.0V output.
  • Low Dropout Voltage: Typically 200mV at 100mA, allowing operation with a small difference between input and output voltage.
  • Low Quiescent Current: Typically 50µA, minimizing power consumption in standby mode.
  • Short-Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic output capacitors for improved stability.
  • Small Package: Available in compact packages like SOT-223, suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a stable and regulated 5.0V output, ensuring proper operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption and extends battery life in portable devices.
  • Enhanced Reliability: Short-circuit and over-temperature protection features prevent damage and improve system reliability.
  • Simplified Design: Stable with ceramic capacitors, simplifying circuit design and reducing component count.
  • Compact Size: Small package options allow for use in space-constrained applications.

Additional Details

The SPX1121N-5.0 requires a minimum input voltage slightly above 5.0V to operate correctly. It can handle input voltages up to 16V. The output current is limited to 100mA. The regulator's thermal resistance is relatively low, allowing it to dissipate heat effectively. This LDO regulator is a versatile and reliable solution for providing a stable 5.0V power supply in a wide range of applications, especially those requiring low power consumption and compact size.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess