EN
  • EN
  • DE

SPX1117T-5.0

Part No SPX1117T-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 800mA Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258225-SPX1117T-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1117T-5.0 CAD Model

Description

The SPX1117T-5.0 is a low dropout positive voltage regulator from Sipex Corporation, designed to provide a fixed 5.0V output. It excels in applications requiring a stable voltage source even when the input voltage is only slightly higher than the output voltage. The 'T' likely refers to the package type.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers.
  • TTL Logic Power: Regulates voltage for standard TTL logic circuits.
  • Post Regulation for Switching Supplies: Filters ripple and noise after a switching regulator.
  • Battery Chargers: Used in charging circuits to provide stable voltage.
  • Instrumentation Equipment: Powers sensitive electronic instruments.

Features:

  • Fixed 5.0V Output: Provides a stable and precise 5.0V output voltage.
  • Low Dropout Voltage: Operates with minimal input-output voltage difference.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.
  • Reverse Battery Protection: Protects against reverse battery connection.

Benefits:

  • Stable 5V Power: Ensures consistent power for 5V-based circuits.
  • Efficient Power Conversion: Low dropout minimizes power loss.
  • Enhanced Reliability: Protection features enhance regulator and device lifespan.
  • Simplified Design: Requires few external components for operation.
  • Compact Footprint: Typically available in small surface-mount packages.

Additional Details:

The SPX1117T-5.0 is available in various surface mount packages, typically SOT-223. It requires a minimal number of external components for stability, typically just input and output capacitors. Internal current limiting and thermal shutdown protect the device from damage due to overcurrent or overheating. The low dropout voltage characteristic makes it well-suited for battery-powered applications where the input voltage may decrease as the battery discharges. The 'T' likely indicates the package type. The fixed 5.0V output eliminates the need for external resistors to set the output voltage, simplifying the design process.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess