EN
  • EN
  • DE

SP802LCP

Part No SP802LCP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257717-SP802LCP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP802LCP CAD Model

Description

The SP802LCP is a multi-channel RS-232 line driver/receiver manufactured by Sipex Corporation (now part of Exar Corporation). This device is designed to meet the EIA/TIA-232 and V.28/V.24 communication standards, providing the necessary voltage level shifting and signal buffering for reliable serial communication.

Applications:

  • Serial Communication Ports: Used in computers, modems, and other devices to implement RS-232 serial communication ports.
  • Industrial Automation: Provides a robust and reliable interface for connecting industrial equipment and control systems.
  • Point-of-Sale (POS) Systems: Used in POS terminals for connecting peripherals such as barcode scanners and receipt printers.
  • Data Acquisition Systems: Interfaces with sensors and other data acquisition devices that use RS-232 communication.
  • Embedded Systems: Implements serial communication in embedded systems for debugging, configuration, and data transfer.

Features:

  • Multi-Channel: Provides multiple RS-232 driver/receiver channels in a single package.
  • EIA/TIA-232 Compliance: Meets the specifications for RS-232 communication.
  • ±15kV ESD Protection: Offers robust protection against electrostatic discharge (ESD), enhancing reliability.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Built-in Charge Pump: Generates the necessary voltage levels for RS-232 communication from a single supply voltage.

Benefits:

  • Simplified Design: Integrated charge pump simplifies power supply requirements.
  • Robust Communication: ESD protection ensures reliable communication in harsh environments.
  • Space-Saving: Multi-channel design reduces component count and board space.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Standard Compliance: Ensures compatibility with RS-232 devices and systems.

The SP802LCP typically includes features like short-circuit protection and slew-rate limiting to further enhance its robustness and reliability. Refer to the device datasheet for detailed specifications, including the number of channels, data rate, operating voltage range, and ESD protection levels. The 'LCP' suffix often refers to the package type, such as a low-profile quad flat pack (LQFP) or similar.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess