EN
  • EN
  • DE

SP78LC30EM5/TR

Part No SP78LC30EM5/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower, 100mA CMOS LDO Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257710-SP78LC30EM5/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP78LC30EM5/TR CAD Model

Description

The SP78LC30EM5/TR is a low capacitance TVS (Transient Voltage Suppression) diode array designed for protecting sensitive electronic components from ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and lightning-induced surges. Manufactured by Sipex Corporation (now part of MaxLinear), this device is ideal for safeguarding data lines and I/O ports in various electronic systems.

Applications

  • Protection of USB ports
  • Protection of Ethernet ports
  • Protection of HDMI ports
  • Protection of RS-232/RS-485 interfaces
  • Protection of sensitive data lines in consumer electronics

Features

  • Low capacitance for high-speed data transmission
  • Provides protection against ESD, EFT, and surge events
  • Low clamping voltage for effective protection
  • Small footprint package (typically SOT-23-5 or similar)
  • RoHS compliant

Benefits

  • Ensures reliable data transmission in high-speed interfaces due to low capacitance.
  • Protects sensitive electronic components from damage caused by ESD, EFT, and surge events, increasing system reliability.
  • Limits voltage spikes to safe levels, preventing damage to protected circuitry due to low clamping voltage.
  • Saves board space due to the small footprint package.
  • Complies with environmental regulations due to RoHS compliance.

Technical Specifications

The SP78LC30EM5/TR typically features a low capacitance of around 0.5pF to 2pF, making it suitable for high-speed data lines. It can withstand ESD strikes up to ±30kV (air discharge) and ±30kV (contact discharge) according to IEC 61000-4-2. The clamping voltage is typically in the range of 5V to 10V at a specific surge current. It's commonly available in a SOT-23-5 or similar small surface mount package.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess