EN
  • EN
  • DE

SP706TEN

Part No SP706TEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257644-SP706TEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP706TEN CAD Model

Description

The SP706TEN is a supervisory circuit manufactured by Sipex Corporation (now part of Exar Corporation, which is now part of Renesas). It is designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a specified threshold. This supervisory circuit is crucial for ensuring reliable operation in microprocessors, microcontrollers, and other digital systems.

Applications

  • Microprocessor Reset: Used to reset microprocessors when the supply voltage is too low.
  • Microcontroller Reset: Employed to reset microcontrollers when the supply voltage is too low.
  • Voltage Monitoring: Incorporated in voltage monitoring systems to detect undervoltage conditions.
  • Power-On Reset: Used to provide a reset signal during power-up to ensure proper initialization.
  • Battery Monitoring: Employed in battery-powered devices to monitor battery voltage levels.

Features

  • Voltage Monitoring: Monitors supply voltage levels for undervoltage conditions.
  • Reset Output: Provides a reset output signal when the voltage falls below the threshold.
  • Precision Voltage Threshold: Offers a precise voltage threshold for accurate monitoring.
  • Watchdog Timer (Optional): Some versions may include a watchdog timer to detect software malfunctions.
  • Small Package: Available in a small package for easy integration into electronic devices.
  • Low Power Consumption: Designed for low power consumption to minimize battery drain.

Benefits

  • Reliable System Operation: Ensures reliable operation of microprocessors and microcontrollers.
  • Prevents Data Corruption: Prevents data corruption by resetting the system during undervoltage conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a dedicated supervisory function.
  • Increased System Uptime: Improves system uptime by preventing system crashes due to voltage fluctuations.
  • Early Detection of Problems: Allows for early detection of voltage-related problems in electronic systems.

Additional Details

The SP706TEN is typically available in a small surface-mount package such as an SOIC or TSSOP. It operates by continuously monitoring the supply voltage and comparing it to an internal reference voltage. If the supply voltage falls below the threshold, the reset output is asserted, signaling the microprocessor or microcontroller to reset. Some versions may include a watchdog timer, which monitors the software execution and generates a reset signal if the software fails to respond within a specified time period. For optimal performance, it is essential to consult the manufacturer's datasheet for detailed electrical characteristics, application guidelines, and recommended external components.

This supervisory circuit operates independently of the microprocessor or microcontroller, ensuring that it can provide a reliable reset signal even if the system is malfunctioning. The reset output is typically an active-low signal, which means that it is pulled low when a reset condition is detected.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess