EN
  • EN
  • DE

SP706SCP

Part No SP706SCP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257637-SP706SCP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP706SCP CAD Model

Description

The SP706SCP is a supervisory circuit manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to monitor the voltage levels of a power supply and provide reset signals to a microcontroller or other digital system when the voltage falls outside of a specified range. This ensures that the system starts up correctly and avoids erratic behavior due to undervoltage conditions.

Applications:

  • Microcontroller Systems: Monitors the supply voltage and provides a reset signal to the microcontroller during power-up or brown-out conditions.
  • Embedded Systems: Ensures proper system initialization and prevents data corruption in embedded applications.
  • Industrial Control Systems: Monitors the power supply voltage in industrial control equipment to ensure reliable operation.
  • Automotive Electronics: Used in automotive systems to monitor the battery voltage and provide a reset signal to the electronic control unit (ECU).
  • Computer Systems: Monitors the power supply voltage in computer systems to prevent data loss and system crashes.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage and generates a reset signal when the voltage falls below the threshold.
  • Adjustable Reset Timeout: Allows the user to adjust the duration of the reset signal.
  • Active-Low Reset Output: Provides an active-low reset output signal that is compatible with most microcontrollers.
  • Low Power Consumption: Consumes very little current, making it suitable for battery-powered applications.
  • Small Package Size: Available in small surface-mount packages for space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations and ensures reliable reset operation.

Benefits:

  • Improved System Reliability: Ensures proper system initialization and prevents data corruption due to undervoltage conditions.
  • Simplified Design: Integrates all necessary components for voltage monitoring and reset generation into a single chip.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Robustness: Built-in hysteresis and accurate voltage monitoring ensure reliable operation under various conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for power supply monitoring and reset generation.

Additional Details:

The SP706SCP typically comes in a small SOIC or SOT package. Key specifications include a supply voltage range of 2.5V to 5.5V, a reset threshold voltage of around 4.63V, and a typical reset timeout period of 140ms. It also features a manual reset input that allows the user to manually trigger a reset signal. The device is designed for robust operation in harsh environments.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess