EN
  • EN
  • DE

SP705CN

Part No SP705CN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257615-SP705CN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP705CN CAD Model

Description

The SP705CN is a monolithic BiCMOS device integrating supervisory functions for microprocessors and digital systems. It provides essential features like power-on reset, watchdog timer, and voltage monitoring to ensure reliable operation of embedded systems. Manufactured by Sipex Corporation, this supervisor IC is designed to enhance system stability and prevent malfunctions due to power supply fluctuations or code errors.

Applications

  • Microprocessor-Based Systems: Provides essential reset and monitoring functions for microprocessors.
  • Embedded Control Systems: Ensures reliable operation in embedded applications such as industrial controllers.
  • Data Acquisition Systems: Monitors power supply and code execution to prevent data corruption.
  • Automotive Electronics: Enhances system reliability in automotive control units.
  • Consumer Electronics: Used in various consumer electronic devices to improve stability and prevent errors.

Features

  • Power-On Reset: Generates a reset signal during power-up to ensure proper initialization.
  • Watchdog Timer: Monitors code execution and resets the system if the microprocessor fails to execute code within a specified time.
  • Voltage Monitoring: Detects undervoltage conditions and asserts a reset signal to prevent erroneous operation.
  • Adjustable Reset Timeout: Allows customization of the reset timeout period to suit specific application requirements.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.

Benefits

  • Improved System Reliability: Prevents malfunctions and ensures stable operation of microprocessor-based systems.
  • Enhanced Data Integrity: Protects data from corruption due to power supply fluctuations or code errors.
  • Simplified Design: Integrates essential supervisory functions, reducing the number of external components required.
  • Reduced Development Time: Simplifies the design and development process by providing built-in protection features.
  • Cost-Effective Solution: Provides a cost-effective solution for enhancing system reliability and preventing errors.

Additional Details

The SP705CN is typically used in applications where system reliability and data integrity are critical. The power-on reset function ensures that the microprocessor starts in a known state, preventing unpredictable behavior. The watchdog timer monitors code execution and resets the system if the microprocessor becomes stuck in a loop or encounters an error. The voltage monitoring function detects undervoltage conditions and asserts a reset signal to prevent the microprocessor from operating with an unstable power supply. The adjustable reset timeout allows customization of the reset timeout period to suit the specific requirements of the application. The low power consumption makes it suitable for battery-powered applications where energy efficiency is essential. Proper decoupling capacitors should be used to ensure stable operation of the device. It's also important to adhere to the manufacturer's specifications for input voltage, operating temperature, and timing parameters to ensure reliable operation.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess