EN
  • EN
  • DE

SP6122C-E1

Part No SP6122C-E1
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095499-SP6122C-E1
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP6122C-E1 CAD Model

Description

The SP6122C-E1 is a high-efficiency, step-down DC-DC converter manufactured by Sipex Corporation. It's designed to provide a regulated output voltage from a higher input voltage, making it ideal for various portable and battery-powered applications.

Applications:

  • Portable media players
  • Handheld devices
  • Battery-powered equipment
  • Point-of-load regulation
  • Industrial control systems

Features:

  • High Efficiency: Ensures minimal power loss and extends battery life.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • Adjustable Output Voltage: Allows for flexible configuration to meet specific application needs.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Short-Circuit Protection: Safeguards the device and the load from short-circuit conditions.
  • Enable/Disable Control: Provides a means to shut down the device for power saving.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer operating times for battery-powered devices.
  • Compact Solution: Integrated components reduce the board space required, enabling smaller and more portable designs.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation in various conditions.
  • Flexible Design: Adjustable output voltage allows the device to be tailored to different application requirements.
  • Simplified System Integration: Minimal external components and easy-to-use control features simplify the design and integration process.

The SP6122C-E1 utilizes a current-mode control architecture to achieve fast transient response and excellent line and load regulation. It operates at a high switching frequency, allowing for the use of smaller external components. The device is available in a compact package, making it suitable for space-constrained applications. The over-temperature and short-circuit protection features enhance the reliability and robustness of the overall system.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess