EN
  • EN
  • DE

SP486ET

Part No SP486ET
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Quad RS-485/RS-422 Line Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257402-SP486ET
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian SP486ET CAD Model

Description

The SP486ET is a high-speed transceiver manufactured by Sipex Corporation (later acquired by Exar, and subsequently by MaxLinear). This transceiver is designed for RS-485 and RS-422 communication, providing robust and reliable data transmission in noisy environments. Its key features include high data rates, low power consumption, and enhanced ESD protection, making it suitable for industrial automation, networking, and other demanding applications.

Applications:

  • Industrial automation
  • Networking equipment
  • Motor control systems
  • Building automation
  • Point-of-sale (POS) systems

Features:

  • RS-485 and RS-422 compliant transceiver
  • High data rates, enabling fast data transmission
  • Low power consumption, minimizing energy usage
  • Enhanced ESD protection, safeguarding against electrostatic discharge events
  • Short-circuit protection, preventing damage from wiring faults
  • Thermal shutdown protection, protecting the device from overheating
  • Half-duplex communication

Benefits:

  • Reliable data transmission in noisy environments.
  • Fast communication speeds for improved system performance.
  • Reduced power consumption for energy efficiency.
  • Protection against ESD events and wiring faults.
  • Enhanced system reliability due to protection features.

Additional Details:

The SP486ET transceiver supports data rates up to 10 Mbps, allowing for fast and efficient data transmission. It operates with a single 5V supply and features low power consumption, making it suitable for battery-powered applications. The device provides enhanced ESD protection, guarding against electrostatic discharge events that can damage sensitive electronic components.

The transceiver includes short-circuit protection, preventing damage from wiring faults. Thermal shutdown protection is also incorporated to protect the device from overheating. The SP486ET supports half-duplex communication, allowing data transmission in both directions but not simultaneously.

The SP486ET is designed to meet the requirements of various industrial and networking applications, offering a combination of performance, reliability, and protection features. Its robust design and enhanced protection make it a suitable choice for demanding environments.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess