EN
  • EN
  • DE
  • IT

SP485CN/TR

Part No SP485CN/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Half-Duplex RS-485 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257385-SP485CN/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SP485CN/TR CAD Model

Description

The SP485CN/TR is a low-power half-duplex RS-485 transceiver from Sipex Corporation. This device is designed for robust serial data communication in industrial and commercial applications. It features enhanced ESD protection and operates from a single 5V supply.

Applications:

  • Industrial Automation: Enables reliable communication between devices in factories and process control systems.
  • Building Automation: Used for controlling lighting, HVAC, and security systems in buildings.
  • Motor Control: Facilitates communication with motor drives and controllers.
  • Networking: Provides RS-485 connectivity for various network devices.

Features:

  • Half-Duplex Operation: Allows bidirectional communication on a single wire pair.
  • Low Power Consumption: Minimizes energy usage in battery-powered and energy-sensitive applications.
  • Enhanced ESD Protection: Protects against electrostatic discharge events.
  • Single 5V Supply: Operates from a single 5V power source.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits:

  • Reliable Communication: Ensures robust data transfer in harsh environments.
  • Energy Efficiency: Reduces power consumption and extends battery life.
  • Protection Against Damage: Prevents damage from ESD and thermal overload.
  • Simplified Design: Requires minimal external components.
  • Cost-Effective Solution: Provides a low-cost solution for RS-485 communication.

Additional Details:

The SP485CN/TR supports data rates up to 10Mbps and can drive up to 32 unit loads on the bus. It features a receiver input impedance that allows for connecting multiple transceivers on the same bus without overloading the driver. The driver and receiver enable pins allow for flexible control of the transceiver. This device is commonly used in point-to-point and multi-drop network configurations. The TR suffix indicates that it is supplied in tape and reel packaging for automated assembly. The operating temperature range is typically from -40°C to +85°C. This transceiver is ideal for use in noisy environments due to its high noise immunity. It meets or exceeds the requirements of the TIA/EIA-485 standard.

The SP485CN/TR offers a cost-effective and reliable solution for RS-485 communication. Its low power consumption, robust ESD protection, and support for high data rates make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess