EN
  • EN
  • DE

SP485

Part No SP485
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Half-Duplex RS-485 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257383-SP485
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian SP485 CAD Model

Description

The SP485 is a low-power half-duplex transceiver designed for RS-485 and RS-422 communication. Manufactured by Sipex Corporation (now Exar Corporation, which is now part of MaxLinear), the SP485 is commonly used in industrial networks and other applications requiring robust and reliable data transmission over long distances.

Applications

  • Industrial networks
  • Building automation systems
  • Point-of-sale (POS) systems
  • Motor control
  • Remote data acquisition
  • Security systems

Features

  • Meets RS-485 and RS-422 standards
  • Half-duplex operation
  • Single 5V power supply
  • Low power consumption
  • Data rate up to 10 Mbps
  • Thermal shutdown protection
  • Short-circuit protection
  • Driver output slew-rate limiting
  • Available in DIP and SOIC packages

Benefits

  • Robust and reliable communication over long distances
  • Reduced power consumption for energy-efficient operation
  • Protection against thermal overload and short circuits
  • Minimized EMI due to slew-rate limiting
  • Easy integration into existing RS-485 networks

Additional Details

The SP485 transceiver allows devices to communicate over long distances using the RS-485 or RS-422 standards. It operates in half-duplex mode, meaning that it can only transmit or receive data at a given time, but not both simultaneously. It operates from a single 5V power supply, simplifying power supply requirements. The low power consumption makes it suitable for battery-powered applications. It can support data rates up to 10 Mbps. Thermal shutdown protection prevents damage to the device in the event of overheating. Short-circuit protection protects against damage from short circuits on the data lines. The driver output slew-rate limiting feature helps to minimize electromagnetic interference (EMI). The SP485 is available in both through-hole (DIP) and surface-mount (SOIC) packages. It's a cost-effective and reliable solution for RS-485 communication.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5776 $51.9840
215+ $0.4739 $101.8885
330+ $0.4591 $151.5030
455+ $0.4443 $202.1565
585+ $0.4295 $251.2575
780+ $0.3851 $300.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess