EN
  • EN
  • DE

SP3489CP

Part No SP3489CP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.3V Low Power Quad RS-485/RS-422 Line Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257321-SP3489CP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3489CP CAD Model

Description

The SP3489CP is a low power half-duplex RS-485 transceiver manufactured by Sipex Corporation (now part of Exar Corporation). This transceiver is designed for robust and reliable data communication over long distances and in noisy environments. It is commonly used in industrial networking applications where data integrity is crucial.

Applications:

  • Industrial Automation: Used in industrial control systems for communication between devices.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for data transmission.
  • Remote Monitoring: Utilized in remote data acquisition and monitoring systems.
  • Security Systems: Found in access control systems and surveillance equipment.

Features:

  • Half-Duplex Operation: Supports half-duplex communication over a single twisted pair.
  • Low Power Consumption: Minimizes power consumption for energy-sensitive applications.
  • High ESD Protection: Provides robust protection against electrostatic discharge.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Driver Output Short-Circuit Protection: Protects the driver from short-circuit conditions.

Benefits:

  • Reliable Communication: Ensures robust and reliable data transmission in noisy environments.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Protection Against Damage: ESD protection and thermal shutdown prevent damage from electrical and thermal stresses.
  • Simplified System Design: Half-duplex operation simplifies wiring and reduces costs.
  • Wide Operating Voltage: Operates over a wide voltage range for versatile application.

Additional Details:

The SP3489CP features a data rate of up to 10Mbps and supports up to 32 nodes on a single bus. Its low power consumption makes it suitable for battery-powered applications. The transceiver includes integrated termination resistors, which can be enabled or disabled to optimize signal integrity. The high ESD protection ensures reliable operation in harsh industrial environments. It is commonly used in industrial automation, building automation, and remote monitoring systems. The SP3489CP provides robust protection against electrostatic discharge (ESD) events, ensuring reliable operation in environments prone to electrical noise and transients. The thermal shutdown protection prevents damage from overheating, enhancing the longevity of the device. The driver output short-circuit protection safeguards the driver circuitry from damage caused by short-circuit conditions. The wide common-mode voltage range allows for reliable communication even with ground potential differences between nodes. The SP3489CP is available in a compact package, making it suitable for space-constrained applications.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess