EN
  • EN
  • DE

SP3223EEY/TR

Part No SP3223EEY/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Intelligent +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257167-SP3223EEY/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SP3223EEY/TR CAD Model

Description

The SP3223EEY/TR is a 3.3V low power RS-232 transceiver manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to meet the EIA/TIA-232 and V.28/V.24 communication standards, providing a reliable interface between a microcontroller or other digital device and an RS-232 serial port.

Applications:

  • Notebook computers
  • Sub-notebooks
  • Palmtop PCs
  • Handheld devices
  • Modems
  • Printers

Features:

  • Meets EIA/TIA-232 and V.28/V.24 Standards: Ensures compatibility with standard RS-232 serial ports.
  • Low Power Operation: Consumes minimal power, extending battery life in portable applications.
  • Single 3.3V Supply: Operates from a single 3.3V power supply, simplifying system design.
  • High Data Rate: Supports data rates up to 250 kbps.
  • Small Package Size: Typically available in a small surface mount package.
  • Integrated Charge Pump: Generates the necessary voltage levels for RS-232 communication.

Benefits:

  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified Design: Single supply operation and integrated charge pump reduce the need for external components.
  • Reliable Communication: Provides a robust and reliable RS-232 interface.
  • Compact Design: Small package size allows for integration into space-constrained devices.
  • Wide Compatibility: Ensures compatibility with a wide range of RS-232 devices.

Additional Details:

The SP3223EEY/TR typically includes two transmitters and two receivers. The integrated charge pump generates the ±5V to ±10V voltage levels required for RS-232 communication from the 3.3V supply. The device's specifications include parameters like data rate, supply voltage range, power consumption, and input/output voltage levels.

When using the SP3223EEY/TR, it's important to follow the manufacturer's recommended layout guidelines to minimize noise and ensure stable operation. Proper decoupling capacitors should be used near the power supply pins. The datasheet provides detailed specifications and application information.

This transceiver is a popular choice for applications requiring low-power, single-supply RS-232 communication.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3285 $58.2125
61+ $1.9104 $116.5344
94+ $1.8515 $174.0410
129+ $1.7914 $231.0906
167+ $1.7313 $289.1271
224+ $1.5523 $347.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess