EN
  • EN
  • DE

SP3222EHEA

Part No SP3222EHEA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3.3V, 460 Kbps RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257142-SP3222EHEA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3222EHEA CAD Model

Description

The SP3222EHEA is a RS-232 transceiver IC manufactured by Sipex Corporation (now part of Exar Corporation). It's designed to meet the TIA/EIA-232-F standards and is commonly used for serial communication in a variety of applications.

Applications:

  • Serial communication interfaces
  • Diagnostic ports
  • Data acquisition systems
  • Modems
  • Routers and network equipment

Features:

  • Meets TIA/EIA-232-F standards: Ensures compatibility with standard RS-232 interfaces.
  • Single 3.0V to 5.5V power supply: Simplifies power supply requirements.
  • Low power consumption: Suitable for battery-powered applications.
  • High data rate: Supports data rates up to 250 kbps or higher, depending on the configuration and cable length.
  • Integrated charge pump: Generates the necessary ±10V voltages for RS-232 signaling from a single supply.
  • ESD protection: Provides protection against electrostatic discharge, enhancing reliability.
  • Small package: Allows for compact designs.

Benefits:

  • Easy implementation of RS-232 interface: Integrated charge pump and standard compliance simplify design.
  • Wide operating voltage range: Flexible power supply options.
  • Low power operation: Extends battery life in portable devices.
  • Reliable communication: ESD protection ensures robust performance.
  • Compact design: Small package size enables space-saving designs.

The SP3222EHEA typically includes two drivers and two receivers. It features internal capacitors for the charge pump, further reducing external component count. The exact data rate achievable depends on factors such as cable length and load capacitance. Refer to the datasheet for detailed specifications, including voltage levels, current consumption, and timing characteristics.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess