EN
  • EN
  • DE

SP3222EEP

Part No SP3222EEP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description True +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257136-SP3222EEP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SP3222EEP CAD Model

Description

The SP3222EEP is a ±15kV ESD protected, half-duplex RS-232 transceiver from Sipex Corporation (now Exar). It's designed to meet the needs of serial communication in harsh environments where electrostatic discharge (ESD) is a concern. This transceiver converts single-ended RS-232 signals to differential signals suitable for transmission over longer distances and provides robust protection against ESD strikes.

Applications

  • Industrial computers
  • Point-of-sale (POS) terminals
  • Medical equipment
  • Data acquisition systems
  • Telecommunications equipment
  • Any application requiring robust RS-232 communication with ESD protection

Features

  • ±15kV ESD protection: Provides robust protection against electrostatic discharge, preventing damage to the transceiver and connected equipment.
  • Half-duplex operation: Supports bidirectional communication over a single pair of wires, reducing cabling costs and complexity.
  • Single 3.0V to 5.5V power supply: Operates from a single power supply, simplifying system design.
  • Low power consumption: Conserves power, making it suitable for battery-powered applications.
  • Data rates up to 250 kbps: Supports high-speed data transmission.

Benefits

  • Increased reliability: ESD protection ensures reliable operation in harsh environments.
  • Simplified system design: Single power supply and half-duplex operation simplify system design and reduce component count.
  • Reduced costs: Integrated ESD protection eliminates the need for external protection components.
  • Extended communication range: Converts single-ended signals to differential signals for longer transmission distances.
  • Lower power consumption: Makes it suitable for battery-powered and energy-efficient applications.

Additional Details

The SP3222EEP typically operates within a temperature range of -40°C to +85°C. It is available in various packages, including SOIC and TSSOP. The transceiver meets or exceeds industry standards for ESD protection. Detailed electrical characteristics, timing diagrams, and application information are available in the device's datasheet. It is often used with decoupling capacitors to improve noise immunity.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess