EN
  • EN
  • DE
  • IT

SP3220

Part No SP3220
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V to +5.5V RS-232 Driver/Receiver Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257088-SP3220
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3220 CAD Model

Description

The SP3220 is a 3.3V low power multi-protocol transceiver from Sipex Corporation, designed to support RS-232, RS-485, and RS-422 communication standards. This versatile transceiver is suitable for a wide range of industrial, commercial, and portable applications that require flexible serial communication capabilities. Its low power consumption and multi-protocol support make it an ideal choice for devices where power efficiency and communication flexibility are crucial.

Applications:

  • Industrial Automation: Enables serial communication in industrial control systems, PLCs, and data acquisition equipment.
  • Point-of-Sale (POS) Systems: Supports RS-232 communication for connecting peripherals such as printers, scanners, and cash drawers.
  • Networking Equipment: Facilitates serial communication in routers, switches, and other networking devices.
  • Portable Devices: Used in handheld devices, PDAs, and battery-powered equipment requiring RS-232, RS-485, or RS-422 connectivity.
  • Medical Equipment: Provides reliable serial communication in medical instruments and diagnostic devices.

Features:

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 communication standards in a single chip.
  • Low Power Consumption: Operates on a 3.3V supply and features low active and shutdown current, maximizing battery life in portable applications.
  • Data Rates up to 1Mbps: Supports high data rates for fast and reliable communication.
  • Integrated Transceivers: Includes multiple transceivers for simultaneous communication on different serial ports.
  • ESD Protection: Provides robust ESD protection to prevent damage from electrostatic discharge.
  • Small Package: Available in compact packages such as SSOP and TSSOP, saving board space in space-constrained applications.

Benefits:

  • Flexible Communication: Multi-protocol support allows for easy integration into various systems and applications.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Reliable Communication: High data rates and robust ESD protection ensure reliable data transmission.
  • Space-Saving Design: Compact package reduces board space requirements.
  • Cost-Effective Solution: Integrated transceivers reduce the need for external components, lowering overall system cost.

Additional Details:

The SP3220 typically includes integrated charge pumps to generate the necessary voltage levels for RS-232 communication from a 3.3V supply. It often features shutdown mode to further reduce power consumption when not in use. Detailed specifications, such as voltage levels, data rates, and timing characteristics, can be found in the manufacturer's datasheet. The number of transceivers integrated into the chip can vary depending on the specific part number. The SP3220 is a good choice for applications where a single device needs to communicate using multiple serial protocols.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess