EN
  • EN
  • DE

SP3203CY

Part No SP3203CY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3V RS-232 Serial Transceiver with Logic Selector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257084-SP3203CY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3203CY CAD Model

Description

The SP3203CY is an RS-232 transceiver manufactured by Sipex Corporation. This device is designed to interface between a UART (Universal Asynchronous Receiver/Transmitter) and an RS-232 serial port. It is suitable for applications requiring reliable serial communication, such as computer peripherals and data acquisition systems.

Applications

  • RS-232 serial communication: Used for interfacing UARTs to RS-232 ports.
  • Computer peripherals: Enables serial communication with printers, scanners, and modems.
  • Data acquisition systems: Provides serial interface for data logging and control.
  • Embedded systems: Used for serial communication in microcontroller-based systems.
  • Diagnostic ports: Provides a serial interface for debugging and diagnostics.

Features

  • RS-232 Transceiver: Converts UART signals to RS-232 levels and vice versa.
  • Single 3.3V Power Supply: Operates from a single 3.3V power source, simplifying power supply design.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • High Data Rate: Supports data rates up to 250 kbps.
  • Internal Charge Pump: Generates necessary RS-232 voltage levels from a single supply.

Benefits

  • Simplified System Design: Single 3.3V supply and integrated charge pump simplifies design.
  • Low Power: Low power consumption extends battery life in portable devices.
  • Reliable Communication: RS-232 transceiver ensures reliable serial communication.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details

The SP3203CY requires only a single 3.3V power supply. The data rate is up to 250 kbps, depending on the application. It comes in a SSOP package. The internal charge pump generates the required voltage levels for RS-232 communication. The operating temperature ranges from -40°C to +85°C. The device meets or exceeds TIA/EIA-232-F standards.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess