EN
  • EN
  • DE

SP239ACT

Part No SP239ACT
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028583-SP239ACT
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP239ACT CAD Model

Description

The SP239ACT is a RS-232 transceiver manufactured by Sipex Corporation. It's designed to meet or exceed the EIA/TIA-232 and V.28/V.24 serial communication standards, commonly used for connecting computers to peripherals or other devices for data exchange. This transceiver integrates charge pump circuitry, enabling it to operate from a single 5V power supply and generate the necessary ±10V RS-232 voltage levels.

Applications:

  • Connecting PCs to peripherals: Used in applications where computers communicate with devices such as printers, modems, and data acquisition systems.
  • Industrial control systems: Found in industrial environments for serial communication between control units and monitoring equipment.
  • Diagnostic equipment: Employed in diagnostic tools and devices that require RS-232 connectivity for data transfer and analysis.
  • Point-of-sale (POS) systems: Used in POS terminals for interfacing with barcode scanners, receipt printers, and other peripherals.
  • Embedded systems: Integrated into embedded systems that require RS-232 communication for debugging, configuration, or data logging.

Features:

  • Single 5V power supply: Operates from a single 5V power source, simplifying power supply requirements.
  • Meets EIA/TIA-232 standards: Complies with industry-standard RS-232 communication protocols.
  • Integrated charge pump: Generates the necessary ±10V RS-232 voltage levels internally.
  • Data rate up to 120kbps: Supports data transfer rates up to 120kbps.
  • Low power consumption: Designed for low power operation, suitable for battery-powered applications.
  • ESD protection: Provides protection against electrostatic discharge (ESD) events.

Benefits:

  • Simplified power requirements: Eliminates the need for multiple power supplies, reducing system complexity and cost.
  • Reliable communication: Ensures reliable data transfer according to industry standards.
  • Compact design: Allows for integration into space-constrained applications.
  • ESD protection: Enhances system robustness by protecting against ESD damage.
  • Wide range of applications: Suitable for various applications requiring RS-232 communication.

Additional Details:

The SP239ACT is commonly available in surface-mount packages, which facilitates automated assembly and reduces board space. It typically incorporates built-in short-circuit and overvoltage protection mechanisms to enhance durability and reliability. This device can typically support full duplex communication which means it can transmit and receive data simultaneously. The SP239ACT's low power consumption makes it appropriate for portable and battery-powered equipment. The number of drivers and receivers present in this chip is a key parameter to consider for appropriate integration into specific applications.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess