EN
  • EN
  • DE

SP211ECT-TR

Part No SP211ECT-TR
Manufacturer Sipex Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838458-SP211ECT-TR
Ultra Librarian 3D Model Ultra Librarian SP211ECT-TR CAD Model

Description

The SP211ECT-TR is a single RS-232 transceiver manufactured by Sipex Corporation (now part of Exar). This device is designed to provide a simple and efficient interface between a microcontroller or other digital logic device and an RS-232 serial communication port.

Applications

  • Embedded systems serial communication
  • Modem interfaces
  • Data acquisition equipment
  • Diagnostic ports
  • Level translation between digital logic and RS-232

Features

  • Single RS-232 transceiver
  • Low power consumption
  • High data rates
  • Integrated charge pump for RS-232 voltage levels
  • Short-circuit protection
  • EIA/TIA-232 compatible

Benefits

  • Simplified RS-232 interface design
  • Reduced board space
  • Reliable serial communication
  • Protection against electrical faults
  • Easy integration into existing systems

Additional Details

The SP211ECT-TR operates from a single 5V power supply and generates the necessary RS-232 voltage levels using an internal charge pump. It supports data rates up to a specified maximum (check datasheet). The device is protected against short circuits on the RS-232 side, enhancing system reliability. Sipex (Exar) offers datasheets detailing electrical characteristics, timing diagrams, and package dimensions. The "-TR" suffix generally indicates that the part is packaged on tape and reel for automated assembly.

This part is suitable for applications requiring a single channel RS-232 interface, such as connecting a microcontroller to a serial port for debugging, configuration, or data transfer. Due to its low power and compact size, it's suitable for portable and battery-powered devices. Often used for legacy systems, it provides voltage level shifting.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess