EN
  • EN
  • DE

SM9988T0C-TRL

Part No SM9988T0C-TRL
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 327398-SM9988T0C-TRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM9988T0C-TRL CAD Model

Description

The SM9988T0C-TRL is a high-efficiency synchronous buck converter manufactured by Sinopower. It's designed for point-of-load (POL) applications in various electronic devices, offering a compact and efficient power management solution. The device utilizes advanced control techniques to optimize efficiency and transient response, making it suitable for demanding applications.

Applications:

  • Point-of-Load (POL) Converters
  • Notebook Computers
  • Desktop Computers
  • Graphics Cards
  • Solid-State Drives (SSDs)
  • Networking Equipment

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power losses and improving battery life.
  • Wide Input Voltage Range: Supports a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.
  • Thermal Shutdown Protection (OTP): Shuts down the converter if the junction temperature exceeds a critical threshold.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Improved System Efficiency: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Robust Protection: Comprehensive protection features prevent damage to the converter and load, enhancing system reliability.
  • Flexible Design: Adjustable output voltage allows for easy customization to specific application needs.
  • Reduced Solution Size: Compact package minimizes board space requirements.
  • Enhanced System Performance: Stable and reliable power delivery improves overall system performance.

The SM9988T0C-TRL incorporates a variety of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown protection (OTP). These features ensure robust and reliable operation in demanding environments. The device's compact package and minimal external component requirements simplify design and reduce overall system cost. With its high efficiency, wide input voltage range, and comprehensive protection features, the SM9988T0C-TRL is a suitable choice for a wide range of point-of-load applications, particularly in computing and networking equipment. The synchronous rectification contributes significantly to its high efficiency, making it a valuable component in energy-conscious designs.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess