EN
  • EN
  • DE

SN74AUC1G86YEPR

Part No SN74AUC1G86YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 5DSBGA / XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names 2156-SN74AUC1G86YEPR-TITR,-SN74AUC1G86YEPRR,TEXTISSN74AUC1G86YEPR,-296-18563-1,2156-SN74AUC1G86YEPR,296-18563-2R,296-18563-1R,296-18563-2,-296-18563-1,-296-18563-1R,296-18563-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257942-SN74AUC1G86YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G86YEPR CAD Model

Description

Introducing the SN74AUC1G86YEPR Logic Gate from Texas Instruments

The SN74AUC1G86YEPR is a cutting-edge single 2-input exclusive-OR gate produced by the renowned semiconductor manufacturer Texas Instruments (TI). This high-performance integrated circuit (IC) is part of TI's advanced ultra-low voltage CMOS (AUC) family and is designed to operate on a power supply range of 0.8 V to 2.7 V. This makes it an ideal choice for modern, energy-efficient applications that require minimal power consumption without sacrificing speed and reliability.

With its tiny footprint, the SN74AUC1G86YEPR comes in a compact 5-pin SOT (small outline transistor) package, specifically the SOT-23-5. This small size is perfect for space-constrained applications, allowing designers to save precious board space while still achieving the high-performance logic functions needed in their systems.

The device boasts a fast propagation delay, which is a crucial attribute in high-speed logic circuits, ensuring swift and accurate signal processing. This feature, combined with the low power consumption, makes the SN74AUC1G86YEPR an excellent choice for portable and battery-operated devices, where power efficiency is paramount.

Moreover, the SN74AUC1G86YEPR is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the output, preventing damaging current backflow through the device when it is powered down. This functionality is particularly useful in multi-voltage systems and helps in prolonging the battery life of portable devices.

For design flexibility, the SN74AUC1G86YEPR supports down translation to VCC, which allows the use of this gate with lower voltage logic signals that may come from other components in a mixed-voltage system. This compatibility reduces the need for additional level shifters and simplifies the overall circuit design.

In summary, the SN74AUC1G86YEPR from Texas Instruments is a high-performance, ultra-low power logic gate that is ideal for a wide range of applications, including mobile phones, personal electronics, and any other systems where power efficiency and space savings are critical. With its advanced features and small package size, this exclusive-OR gate is a smart choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4854 $50.9670
255+ $0.3983 $101.5665
390+ $0.3859 $150.5010
540+ $0.3734 $201.6360
695+ $0.3610 $250.8950
930+ $0.3236 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess