EN
  • EN
  • DE

SM7304ESKPC-TRG

Part No SM7304ESKPC-TRG
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838088-SM7304ESKPC-TRG
Ultra Librarian 3D Model Ultra Librarian SM7304ESKPC-TRG CAD Model

Description

The SM7304ESKPC-TRG is an N-Channel enhancement mode MOSFET manufactured by Sinopower. This MOSFET is designed for high-efficiency power switching applications, featuring a low on-resistance (RDS(on)) and fast switching capabilities. It is typically used in applications such as DC-DC converters, load switching, and power management in portable devices.

Applications:

  • DC-DC Converters: Used for voltage regulation in a variety of electronic devices and power supplies.
  • Load Switching: Employed for controlling power distribution in electronic systems.
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, and other portable electronics to optimize battery life.
  • Synchronous Rectification: Utilized in power supplies to improve efficiency by replacing diodes with MOSFETs.

Features:

  • N-Channel MOSFET: Provides efficient switching performance with high current handling capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss, improving overall efficiency.
  • Fast Switching Speed: Enables efficient power conversion with minimal switching losses.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • RoHS Compliant: Complies with environmental standards, reducing the use of hazardous substances.

Benefits:

  • Enhanced Power Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency and lower operating temperatures.
  • Extended Battery Life: Optimizes battery performance in portable devices through efficient power management.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Reliable Performance: Designed for stable and consistent operation in demanding environments.
  • Simplified Circuit Design: N-Channel configuration simplifies gate driving requirements, making integration easier.

Additional Details:

The SM7304ESKPC-TRG is designed with a low gate charge to reduce switching losses and improve efficiency. Its optimized thermal resistance ensures efficient heat dissipation. Comprehensive specifications, including voltage and current ratings, can be found in the product's datasheet.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess