EN
  • EN
  • DE

SM6102PSFC-TUG

Part No SM6102PSFC-TUG
Manufacturer Sinopower
Catalog Misc Products
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838075-SM6102PSFC-TUG
Ultra Librarian 3D Model Ultra Librarian SM6102PSFC-TUG CAD Model

Description

The SM6102PSFC-TUG is an N-Channel enhancement mode MOSFET from Sinopower Semiconductor, designed for high-efficiency power switching applications. This MOSFET offers a combination of low on-resistance, fast switching speed, and robust performance, making it suitable for various power management and control systems.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Power Tool Applications
  • Battery Management Systems (BMS)
  • Motor Control Applications
  • Load Switching

Features:

  • Low On-Resistance: Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Minimizes switching losses for high-frequency operation.
  • Logic Level Gate Drive: Allows for direct control from logic circuits.
  • Avalanche Rated: Enhanced ruggedness against voltage transients.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Halogen-Free

Benefits:

  • Improved System Efficiency: Lower on-resistance and faster switching contribute to reduced power losses.
  • Increased Power Density: Enables more compact and efficient power supply designs.
  • Enhanced System Reliability: High avalanche ruggedness offers greater tolerance to voltage spikes.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Environmentally Compliant: Meets environmental regulations for hazardous substances.

Technical Specifications:

The SM6102PSFC-TUG typically features a drain-source voltage (Vds) rating suitable for various applications. The gate-source voltage (Vgs) is usually +/-20V. The on-resistance (Rds(on)) is a key parameter, and its low value contributes significantly to minimizing conduction losses. The device is generally available in a surface-mount package, suitable for automated assembly. Detailed specifications, including thermal characteristics and safe operating area, should be verified from the manufacturer's datasheet.

The SM6102PSFC-TUG is designed to provide a cost-effective and efficient solution for power switching applications, with its combination of low on-resistance, fast switching speed, and high avalanche ruggedness. Proper thermal management is recommended to ensure optimal performance and reliability.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess