EN
  • EN
  • DE

SM4831NSKC-TRG

Part No SM4831NSKC-TRG
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838059-SM4831NSKC-TRG
Ultra Librarian 3D Model Ultra Librarian SM4831NSKC-TRG CAD Model

Description

The SM4831NSKC-TRG is an N-Channel enhancement mode MOSFET from Sinopower. It is designed for power switching and load switching applications. This MOSFET features a low on-resistance (RDS(on)) and is suitable for power management in various electronic devices.

Applications:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Management Systems (BMS)
  • Portable Devices

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables higher frequency operation.
  • Small Surface Mount Package: Suitable for compact designs.
  • RoHS Compliant: Environmentally friendly.
  • Halogen-Free

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation and improves overall efficiency.
  • Fast Switching: Quick turn-on and turn-off times.
  • Compact Design: Small package size allows for use in space-constrained environments.
  • Reliable Performance: Provides consistent and dependable operation.
  • Environmentally Compliant: Meets RoHS and Halogen-Free standards.

Additional Details:

The SM4831NSKC-TRG is designed for surface mount assembly. It is typically used in applications where efficient power management is crucial. The device is designed to operate within specific voltage and current limits. Always refer to the manufacturer's datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and recommended operating conditions. The "-TRG" suffix denotes tape and reel packaging for automated assembly.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess