EN
  • EN
  • DE

SM4307PSKC-TR

Part No SM4307PSKC-TR
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838049-SM4307PSKC-TR
Ultra Librarian 3D Model Ultra Librarian SM4307PSKC-TR CAD Model

Description

The SM4307PSKC-TR is a P-Channel enhancement mode MOSFET from Sinopower. It's designed for a variety of power switching applications, offering efficient performance and a compact footprint. This MOSFET is particularly suitable for applications requiring load switching and power management.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems (BMS)
  • DC-DC Converters
  • Power Distribution in Computing Systems

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds.
  • Small Footprint: Allows for compact designs.
  • RoHS Compliant: Meets environmental regulations.
  • Halogen-Free

Benefits:

  • High Efficiency: The low RDS(on) minimizes power dissipation, resulting in cooler operation and higher overall efficiency.
  • Fast Switching Speed: Low gate charge allows for quick turn-on and turn-off times, making it suitable for high-frequency applications.
  • Compact Design: The small footprint allows for integration into space-constrained applications.
  • Improved Thermal Performance: Designed to handle heat efficiently, ensuring stable operation.
  • Reliable Operation: Provides consistent and reliable performance across a wide range of operating conditions.

Additional Details:

The SM4307PSKC-TR typically comes in a small surface-mount package. Its low on-resistance ensures minimal voltage drop and power loss during operation. The device is characterized by its gate-source threshold voltage (VGS(th)), which is the voltage required to turn the MOSFET on. It is designed to operate within a specific voltage and current range, as defined in its datasheet. Always consult the datasheet for specific electrical characteristics, thermal performance, and recommended operating conditions. The "-TR" suffix typically indicates that the part is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess