EN
  • EN
  • DE

SM3331PSQG

Part No SM3331PSQG
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 326607-SM3331PSQG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM3331PSQG CAD Model

Description

The SM3331PSQG is a high-performance power MOSFET from Sinopower. It is designed for a wide range of applications requiring efficient power switching and management. Its key features enable designers to achieve optimal performance in demanding environments.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC Converters: Used to improve efficiency by replacing diodes with MOSFETs.
  • Load Switching: Employed to efficiently control power to various loads.
  • Power Tool Applications: Suitable for motor control and power management in power tools.
  • Battery Protection Circuits: Used to protect batteries from overcharge, over-discharge, and short circuits.
  • Adaptor Applications: Used to provide efficient power conversion in AC/DC power adaptors.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Trench MOSFET Technology: Provides excellent gate charge and switching characteristics.
  • Avalanche Rated: Robust design capable of withstanding high energy pulses.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) and fast switching minimize power losses, resulting in higher overall efficiency.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Enhanced System Reliability: Robust design and avalanche rating ensure reliable operation in harsh environments.
  • Reduced System Size: Compact packaging allows for smaller and more compact designs.
  • Environmentally Friendly: Lead-free and RoHS compliant, contributing to a greener environment.

The SM3331PSQG boasts a low on-resistance, contributing to minimal power loss during operation, thereby enhancing overall efficiency. This is complemented by its fast switching speed, which reduces switching losses. Fabricated with advanced trench MOSFET technology, it offers superior gate charge and switching characteristics. Furthermore, the device's avalanche rating confirms its ability to withstand high energy pulses, ensuring robust and reliable performance.

Sinopower's commitment to environmental responsibility is reflected in the SM3331PSQG's lead-free and RoHS-compliant design. This ensures the product meets stringent environmental standards, making it a sustainable choice for modern applications.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess