EN
  • EN
  • DE

SESD5Z6V

Part No SESD5Z6V
Manufacturer SINO-IC
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092348-SESD5Z6V
Categories OEM Parts( S )
Manufacturer SINO-IC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SESD5Z6V CAD Model

Description

The SESD5Z6V is a Transient Voltage Suppressor (TVS) diode manufactured by SINO-IC. This device is specifically designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It offers fast response time, low clamping voltage, and a compact package, making it suitable for a wide range of applications.

Applications

  • Mobile Phones: Protection for I/O ports such as USB, charging ports, and audio jacks.
  • Tablets: Safeguarding against voltage transients on data and power lines.
  • Wearable Devices: ESD protection for smartwatches, fitness trackers, and other wearable electronics.
  • Automotive Electronics: Protecting automotive control units (ECUs) and infotainment systems from voltage surges.
  • Industrial Equipment: Protection of communication and control circuits in industrial automation systems.

Features

  • Low Clamping Voltage: Provides effective transient protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Quickly responds to ESD strikes and other transient voltages.
  • Small Package Size: Allows for compact designs and easy integration into space-constrained applications.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Zener Diode Configuration: Enhanced protection against voltage transients.

Benefits

  • Improved System Reliability: Protects electronic devices from ESD and voltage transients, increasing their lifespan.
  • Reduced Downtime: Prevents equipment failures caused by voltage surges, minimizing disruptions.
  • Cost Savings: Avoids costly repairs and replacements of damaged components due to ESD events.
  • Enhanced Signal Integrity: Low capacitance ensures signal quality in high-speed data applications.
  • Compact and Efficient Design: Small package size allows for efficient use of board space.

Additional Details

The SESD5Z6V typically comes in a SOD-523 package. It has a reverse standoff voltage of 6V. It's crucial to refer to the manufacturer's datasheet for detailed electrical characteristics, including clamping voltage, peak pulse current, capacitance, and operating temperature range. Proper PCB layout and component placement are also essential for optimal ESD protection.

The device is designed to protect sensitive electronics from the harmful effects of ESD and other voltage transients, making it an important component for ensuring the robustness and longevity of electronic devices across various industries. The specific Zener diode configuration provides robust and reliable protection.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,845+ $0.0176 $50.0720
6,900+ $0.0145 $100.0500
10,715+ $0.0140 $150.0100
14,710+ $0.0136 $200.0560
19,085+ $0.0131 $250.0135
25,425+ $0.0118 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,960 pieces
MOQ: 2845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess