EN
  • EN
  • DE

SESD5L5V

Part No SESD5L5V
Manufacturer SINO-IC
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092347-SESD5L5V
Categories OEM Parts( S )
Manufacturer SINO-IC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SESD5L5V CAD Model

Description

The SESD5L5V is a transient voltage suppression (TVS) diode from SINO-IC. It provides robust protection against electrostatic discharge (ESD) and other transient voltage threats to safeguard sensitive electronic circuits. This component features a low clamping voltage and fast response time, making it well-suited for various applications requiring reliable overvoltage protection.

Applications

  • Smartphones and Mobile Devices: ESD protection for data and power lines, including USB and charging ports.
  • Tablets and Laptops: Safeguarding I/O ports and internal circuitry against voltage surges.
  • Wearable Electronics: Protecting sensitive components in smartwatches, fitness trackers, and other wearables.
  • Consumer Electronics: ESD protection for HDMI, USB, and other interface ports in TVs, DVD players, and gaming consoles.
  • Industrial Equipment: Protecting control and communication circuits in industrial automation systems.

Features

  • Low Clamping Voltage: Provides effective protection by clamping the voltage to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient voltage surges, minimizing the risk of damage to protected circuits.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data line protection.
  • Small Package Size: Allows for compact designs and easy integration into space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • Improved System Reliability: Protects electronic devices from ESD and other transient voltages, enhancing overall reliability and lifespan.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, reducing maintenance costs and downtime.
  • Cost Savings: Prevents costly repairs and replacements of damaged components due to ESD events.
  • Enhanced Signal Integrity: Low capacitance ensures minimal signal degradation in high-speed data applications.
  • Compact Design: Small footprint allows for efficient use of board space, particularly in portable devices.

Additional Details

The SESD5L5V is typically available in a SOD-523 package. It features a reverse standoff voltage of 5V. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, including clamping voltage, peak pulse current, capacitance, and operating temperature range, to ensure proper application and protection. Proper PCB layout and component placement are also essential for optimizing ESD protection performance.

The device is specifically designed to provide reliable protection against the harmful effects of ESD and other voltage transients, making it an important component for ensuring the robustness and longevity of electronic devices across various industries.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0243 $50.0580
5,030+ $0.0199 $100.0970
7,775+ $0.0193 $150.0575
10,700+ $0.0187 $200.0900
13,815+ $0.0181 $250.0515
18,520+ $0.0162 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess