EN
  • EN
  • DE

STK22C48-W45I

Part No STK22C48-W45I
Manufacturer Simtek Corporation
Catalog Electronic Wholesale
Description 2K x 8 AutoStore™ nvSRAM QuantumTrap™ CMOS Nonvolatile Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Simtek Corporation
Win Source Part Number 1261133-STK22C48-W45I
Manufacturer Homepage www.simtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK22C48-W45I CAD Model

Description

The STK22C48-W45I is a 64K x 8 Nonvolatile Static RAM (NVSRAM) manufactured by Simtek Corporation (now Cypress Semiconductor). It combines the speed of SRAM with the non-volatility of EEPROM, providing fast read/write access with inherent data backup in the event of a power loss. This device is ideal for applications requiring frequent data updates and reliable data retention.

Applications:

  • Data Logging: Used in data loggers to store critical data in case of power failure.
  • Industrial Control: Employed in industrial control systems for storing configuration parameters and calibration data.
  • Networking Equipment: Integrated into routers and switches for storing routing tables and configuration settings.
  • Medical Devices: Utilized in medical devices for storing patient data and critical system settings.
  • Point-of-Sale (POS) Systems: Found in POS terminals for storing transaction data and system configuration.

Features:

  • Nonvolatile SRAM: Combines SRAM speed with EEPROM non-volatility.
  • Fast Access Time: Offers a fast access time of 45 ns.
  • Automatic Data Backup: Automatically stores data to EEPROM on power loss.
  • Unlimited Endurance: Provides virtually unlimited read/write cycles to SRAM.
  • Low Power Consumption: Minimizes power consumption for energy-sensitive applications.

Benefits:

  • Data Protection: Ensures data integrity in the event of power loss.
  • High Performance: Fast access time improves system performance.
  • Reliable Data Storage: Provides reliable data storage and retrieval.
  • Easy to Use: Simple interface and operation simplify system design.
  • Long-Term Data Retention: Retains data for an extended period without power.

Additional Details:

The STK22C48-W45I operates at a supply voltage of 4.5V to 5.5V and is available in a standard DIP or SOIC package. It automatically stores data from SRAM to EEPROM when the power supply voltage drops below a certain threshold. The device includes a power-down mode for minimizing power consumption when not in use. It is commonly used in data logging, industrial control, and networking equipment applications. The STK22C48-W45I features a high endurance rating for the EEPROM portion, ensuring reliable data storage over a long period. The fast access time of 45ns enables quick retrieval of data, improving overall system performance. The nonvolatile nature of the memory ensures that data is retained even when power is removed, making it ideal for critical applications. The simple interface and operation simplify system design and reduce development time. The STK22C48-W45I is a reliable and efficient choice for applications requiring fast, nonvolatile memory. The automatic data backup feature ensures data integrity in the event of unexpected power loss, making it a crucial component in critical systems.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess