EN
  • EN
  • DE

STK16C88-W25I

Part No STK16C88-W25I
Manufacturer Simtek Corporation
Catalog Electronic Wholesale
Description 32Kx8 AutoStore+ nvSRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Simtek Corporation
Win Source Part Number 1261123-STK16C88-W25I
Manufacturer Homepage www.simtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK16C88-W25I CAD Model

Description

The STK16C88-W25I is a 64K x 8 Nonvolatile SRAM (nvSRAM) manufactured by Simtek Corporation (now Cypress Semiconductor, and later Infineon). It combines the fast access times of SRAM with the non-volatility of EEPROM, providing reliable data retention without the need for external batteries.

Applications:

  • Data Logging: Used in data loggers for reliable non-volatile storage of critical data.
  • Industrial Control: Integrated into industrial control systems for storing configuration parameters and process data.
  • Medical Equipment: Employed in medical devices for storing patient data and calibration settings.
  • Networking Equipment: Used in networking equipment for storing configuration information and routing tables.
  • Point-of-Sale (POS) Systems: Integrated into POS systems for storing transaction data and system settings.

Features:

  • Nonvolatile SRAM: Combines SRAM and EEPROM technologies for fast access and non-volatility.
  • Fast Access Time: 25 ns access time for quick data retrieval.
  • Automatic Store on Power Down: Automatically stores data to EEPROM upon power loss.
  • Software Control Store: Allows data to be stored to EEPROM under software control.
  • Unlimited Endurance: Virtually unlimited read and write cycles to SRAM.
  • Data Retention: Retains data for 20 years in EEPROM.
  • Wide Operating Voltage: Operates from a wide voltage range.

Benefits:

  • Reliable Data Storage: Ensures reliable data storage with automatic store on power down and long data retention.
  • Fast Access Times: Provides fast access times for high-performance applications.
  • Simplified System Design: Eliminates the need for external batteries, simplifying system design.
  • Enhanced System Reliability: Offers high endurance and reliable data retention for critical applications.

Additional Details:

The STK16C88-W25I operates over an industrial temperature range. It is available in a 28-pin SOIC or DIP package. For detailed specifications, including operating voltage range, current consumption, and timing diagrams, refer to the Cypress Semiconductor (formerly Simtek Corporation) datasheet. Proper decoupling capacitors should be used to ensure stable power supply operation.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess